TE Connectivity Headers & Wire Housings 1-2342076-1

Description
11POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet
Description
11POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342076-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342076-1
Headers & Wire Housings 1-2342076-1
11POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

11POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342076-1
Pluggable Terminal Blocks 1-2342076-1
Pluggable Terminal Blocks 11POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Pluggable Terminal Blocks 11POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 11Pos, 3.5Mm; Gender Buchanan Te Connectivity - 39AH4613 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 11Pos, 3.5Mm; Gender Buchanan Te Connectivity
39AH4613
Terminal Block, Hdr, R/a, 11Pos, 3.5Mm; Gender Buchanan Te Connectivity 39AH4613
TERMINAL BLOCK, HDR, R/A, 11POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 11POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342076-1 1-2342076-1 39AH4613
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 11Pos, 3.5Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-96412F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details