TE Connectivity Headers & Wire Housings 1-2342071-7

Description
17POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
17POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342071-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342071-7
Headers & Wire Housings 1-2342071-7
17POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

17POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342071-7
Headers & Wire Housings 1-2342071-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342071-7
Pluggable Terminal Blocks 1-2342071-7
Pluggable Terminal Blocks 17POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 17POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, 17Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4609 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 17Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4609
Terminal Block, Hdr, 17Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4609
TERMINAL BLOCK, HDR, 17POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:17Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 17POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:17Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342071-7 1-2342071-7 1-2342071-7 39AH4609
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 17Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102312-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Shorting Plug .500
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
5+5 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224109600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
2
Sensata Technologies
Specs
Product Type IC Socket
View Details