TE Connectivity Headers & Wire Housings 1-2342071-2

Description
12POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
12POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342071-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342071-2
Headers & Wire Housings 1-2342071-2
12POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

12POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Terminal Block, Hdr, 12Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4604 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 12Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4604
Terminal Block, Hdr, 12Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4604
TERMINAL BLOCK, HDR, 12POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 12POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342071-2
Pluggable Terminal Blocks 1-2342071-2
Pluggable Terminal Blocks 12POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 12POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342071-2 39AH4604 1-2342071-2
Product Name Headers & Wire Housings Terminal Block, Hdr, 12Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8867 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers