TE Connectivity Headers & Wire Housings 1-2342071-1

Description
11POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
11POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342071-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342071-1
Headers & Wire Housings 1-2342071-1
11POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

11POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342071-1
Pluggable Terminal Blocks 1-2342071-1
Pluggable Terminal Blocks 11POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 11POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, 11Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 11Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4603
Terminal Block, Hdr, 11Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4603
TERMINAL BLOCK, HDR, 11POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 11POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342071-1 1-2342071-1 39AH4603
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 11Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Backplane Conn, Header, 20S+6P; Product Range Amphenol Communications Solutions - 06M1088 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details