TE Connectivity Magnet Wire Terminals 1-2335804-2

Description
Body Features Compatible With Cavity Size : Special Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Dual Slot Terminal Plating Material : Tin Dimensions Magnet Wire Size (MM) : 1.54 - 1.83 Stock Thickness (Magnet Wire Side) (MM) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -30 - 105
Request a Quote
Description
Body Features Compatible With Cavity Size : Special Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Dual Slot Terminal Plating Material : Tin Dimensions Magnet Wire Size (MM) : 1.54 - 1.83 Stock Thickness (Magnet Wire Side) (MM) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -30 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1-2335804-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1-2335804-2
Magnet Wire Terminals 1-2335804-2
Body Features Compatible With Cavity Size : Special Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Dual Slot Terminal Plating Material : Tin Dimensions Magnet Wire Size (MM) : 1.54 - 1.83 Stock Thickness (Magnet Wire Side) (MM) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -30 - 105

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Contact Underplating Material : Nickel
  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Dual Slot
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (MM) : 1.54 - 1.83
  • Stock Thickness (Magnet Wire Side) (MM) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range (DEGC) : -30 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2335804-2
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details