TE Connectivity Industrial Mini I/O Connectors 1-2335143-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1-2335143-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1-2335143-2
Industrial Mini I/O Connectors 1-2335143-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-1-2335143-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1-2335143-2-ND
Pluggable Connector Assemblies 17-1-2335143-2-ND
MINI I/O PLUG KIT TYPE II M,(100

MINI I/O PLUG KIT TYPE II M,(100

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2335143-2 17-1-2335143-2-ND
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers