TE Connectivity Data Connectivity Housings 1-2334013-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 18.6 MM  [.73 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 23.95 MM  [.94 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 18.6 MM  [.73 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 23.95 MM  [.94 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2334013-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2334013-1
Data Connectivity Housings 1-2334013-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 18.6 MM  [.73 INCH ] Product Length : 25.6 MM  [1 INCH ] Product Width : 23.95 MM  [.94 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.3 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1 Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Snap-Lock : Without

Contact Features


  • Contact Type : Socket
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 18.6 MM  [.73 INCH ]
  • Product Length : 25.6 MM  [1 INCH ]
  • Product Width : 23.95 MM  [.94 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.3 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - .1
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Usage Conditions


  • Cable Type : UTP, STP
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2334013-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
RF Connectors - 1063296-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
2 suppliers