TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2333134-6

Description
Configuration Features Number of Positions : 32 Number of Rows : 2 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyamide GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 32 Number of Rows : 2 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyamide GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2333134-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2333134-6
Rectangular Wire & Cable Connectors & Housings 1-2333134-6
Configuration Features Number of Positions : 32 Number of Rows : 2 Contact Features Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyamide GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Polyamide GF

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-1-2333134-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2333134-6-ND
Rectangular Connector Housings 17-1-2333134-6-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2333134-6 17-1-2333134-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104363-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connector Contacts - A25979-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers