TE Connectivity Rectangular Connector Contacts 1-2321928-1

Description
Split Pin Contact Tin 22-26 AWG Crimp Stamped
Request a Quote Datasheet
Description
Split Pin Contact Tin 22-26 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-2321928-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-2321928-1-ND
Rectangular Connector Contacts 17-1-2321928-1-ND
Split Pin Contact Tin 22-26 AWG Crimp Stamped

Split Pin Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-2321928-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-2321928-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-2321928-1
TAB TERMINAL (LOOSE PIECE)

TAB TERMINAL (LOOSE PIECE)

Buy Now
Contact, Tab, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 92AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
92AH7156
Contact, Tab, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 92AH7156
CONTACT, TAB, 26-22AWG, CRIMP; Product Range:SDL Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, TAB, 26-22AWG, CRIMP; Product Range:SDL Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2321928-1-ND 1-2321928-1 92AH7156
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Tab, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details