Body Features Compatible LED : Samsung LC040C, Lumileds L2C5-XXXX1203E0900, Nichia NFCLL060B-V1, Lumileds 1203CRSP, Lumileds 1202CRSP, Lumileds 120206xCx, Nichia NFCWL060B-V1, Lumileds 1202s, Nichia NVCWL024Z, Nichia NFCWL036B-V1M3, Lumileds L2C5-XXXX1202E0900
Configuration Features Lighting Connector Features Included : Dimmable (Linear Profile), Optic Compatible, Enables Zhaga Compatibility, Thermal Protection, Not Programmable, Driver on Board Number of Positions : 2
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold
Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500
Housing Features Housing Material : PBT
Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No
Termination Features Termination Method to Wire & Cable : Mini CT Connector
Usage Conditions Operating Temperature Range : 0 - 125 DEGC [32 - 257 DEGF ]
Body Features
- Compatible LED : Samsung LC040C, Lumileds L2C5-XXXX1203E0900, Nichia NFCLL060B-V1, Lumileds 1203CRSP, Lumileds 1202CRSP, Lumileds 120206xCx, Nichia NFCWL060B-V1, Lumileds 1202s, Nichia NVCWL024Z, Nichia NFCWL036B-V1M3, Lumileds L2C5-XXXX1202E0900
Configuration Features
- Lighting Connector Features Included : Dimmable (Linear Profile), Optic Compatible, Enables Zhaga Compatibility, Thermal Protection, Not Programmable, Driver on Board
- Number of Positions : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Mating Area Plating Material : Gold
Electrical Characteristics
- Operating Voltage (VDC) : 48
- Output Current (MAMP) : 500
Housing Features
Product Type Features
- COB Substrate Thickness (MM) : 1
- Connector System : Wire-to-Device
- Flicker (% Max) : 5
- Product Type : LED Holder
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Mini CT Connector
Usage Conditions
- Operating Temperature Range : 0 - 125 DEGC [32 - 257 DEGF ]