TE Connectivity Solid State Lighting Connector Assemblies 1-2314786-2

Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet
Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-1-2314786-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-1-2314786-2-ND
Solid State Lighting Connector Assemblies 17-1-2314786-2-ND
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

Buy Now Datasheet
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity - 23AJ4988 - Newark, An Avnet Company
Chicago, IL, United States
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
23AJ4988
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity 23AJ4988
ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2314786-2-ND 23AJ4988
Product Name Solid State Lighting Connector Assemblies Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
Mounting PCB PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers