TE Connectivity Solid State Lighting Connector Assemblies 1-2314786-1

Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet
Description
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-1-2314786-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-1-2314786-1-ND
Solid State Lighting Connector Assemblies 17-1-2314786-1-ND
SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

SSL Connector 7 Position Base - Panel Mount Board to Cable/Wire Poke-In

Buy Now Datasheet
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity - 23AJ4987 - Newark, An Avnet Company
Chicago, IL, United States
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
23AJ4987
Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity 23AJ4987
ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

ENDURANCE N ENHANCED BASE, 7 CONTACT; Product Range:LUMAWISE Series; No. of Contacts:7Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2314786-1-ND 23AJ4987
Product Name Solid State Lighting Connector Assemblies Endurance N Enhanced Base, 7 Contact; Product Range Te Connectivity
Mounting PCB PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details