TE Connectivity D Sub Backshell, Size De, 180Deg; Product Range Te Connectivity 1-2308340-1

Description
D SUB BACKSHELL, SIZE DE, 180DEG; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: No
Description
D SUB BACKSHELL, SIZE DE, 180DEG; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, 180Deg; Product Range Te Connectivity - 69AH9676 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, 180Deg; Product Range Te Connectivity
69AH9676
D Sub Backshell, Size De, 180Deg; Product Range Te Connectivity 69AH9676
D SUB BACKSHELL, SIZE DE, 180DEG; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: No

D SUB BACKSHELL, SIZE DE, 180DEG; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9676
Product Name D Sub Backshell, Size De, 180Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details