TE Connectivity Data Connectivity Headers 1-2304935-5

Description
Body Features Connector & Keying Code : L Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Yellow Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : L Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Yellow Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-2304935-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-2304935-5
Data Connectivity Headers 1-2304935-5
Body Features Connector & Keying Code : L Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Yellow Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : L

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Yellow Green

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2304935-5
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details