TE Connectivity Data Connectivity Headers 1-2304168-5

Description
Body Features Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.015 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 12 MM  [.472 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : .01 - 9 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Interface Number : 208-18131 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.015 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 12 MM  [.472 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : .01 - 9 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Interface Number : 208-18131 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-2304168-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-2304168-5
Data Connectivity Headers 1-2304168-5
Body Features Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : .4 MM  [.015 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 12 MM  [.472 INCH ] Product Length : 24.3 MM  [.957 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Jet Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : .01 - 9 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Interface Number : 208-18131 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : E
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.015 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 12 MM  [.472 INCH ]
  • Product Length : 24.3 MM  [.957 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Jet Black

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : .01 - 9
  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)
  • Interface Number : 208-18131

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2304168-5
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers