TE Connectivity Connector Contacts 1-2295189-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-2295189-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-2295189-1
Connector Contacts 1-2295189-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Wire Size (AWG) : 25 - 22

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2295189-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details