TE Connectivity Automotive Housing Conn, Rcpt, 62Pos; Product Range Te Connectivity 1-2293551-1

Description
AUTOMOTIVE HOUSING CONN, RCPT, 62POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:62Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:36VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, RCPT, 62POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:62Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:36VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 62Pos; Product Range Te Connectivity - 82AH0217 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 62Pos; Product Range Te Connectivity
82AH0217
Automotive Housing Conn, Rcpt, 62Pos; Product Range Te Connectivity 82AH0217
AUTOMOTIVE HOUSING CONN, RCPT, 62POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:62Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:36VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 62POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:62Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:36VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0217
Product Name Automotive Housing Conn, Rcpt, 62Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details