TE Connectivity M8/M12 Cable Assemblies 1-2273096-1

Description
Body Features Cable Jacket Color : Gray Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Jacket Color : Gray Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273096-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273096-1
M8/M12 Cable Assemblies 1-2273096-1
Body Features Cable Jacket Color : Gray Connector Color : Blue Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Jacket Color : Gray
  • Connector Color : Blue
  • Insulation Material : PVC
  • Wire Color : Brown, Blue, Black

Configuration Features


  • Keying Code : A
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 1.5
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1/Carton

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-2273096-1
Cable Assemblies 1-2273096-1
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A120976-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A120976-ND
Circular Cable Assemblies A120976-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1-2273096-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2273096-1
Cable Assemblies - Circular Cable Assemblies 1-2273096-1
CBL CIRC 3POS MALE TO WIRE 4.92'

CBL CIRC 3POS MALE TO WIRE 4.92'

Supplier's Site
Sensor Cable, Amp, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity - 49Y4420 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity
49Y4420
Sensor Cable, Amp, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity 49Y4420
Sensor Cable, AMP, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Sensor Cable, AMP, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273096-1 1-2273096-1 A120976-ND 1-2273096-1 49Y4420
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, Amp, M12 Sensor Right Angle 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers