TE Connectivity M8/M12 Cable Assemblies 1-2273000-1

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1-2273000-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1-2273000-1
M8/M12 Cable Assemblies 1-2273000-1
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Cable Assemblies - 1-2273000-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1-2273000-1
Cable Assemblies 1-2273000-1
DATANE IND-MEFA C/A'S

DATANE IND-MEFA C/A'S

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-2273000-1
Cable Assemblies 1-2273000-1
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A120946-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A120946-ND
Circular Cable Assemblies A120946-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Sensor Cord, 3P, M8 Plug-Free End, 1.5M; Connector Type A Te Connectivity - 96X8775 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Plug-Free End, 1.5M; Connector Type A Te Connectivity
96X8775
Sensor Cord, 3P, M8 Plug-Free End, 1.5M; Connector Type A Te Connectivity 96X8775
SENSOR CORD, 3P, M8 PLUG-FREE END, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 3P, M8 PLUG-FREE END, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor Cable, Amp, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity - 49Y4389 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity
49Y4389
Sensor Cable, Amp, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity 49Y4389
Sensor Cable, AMP, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Sensor Cable, AMP, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1-2273000-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2273000-1
Cable Assemblies - Circular Cable Assemblies 1-2273000-1
CBL CIRC 3POS MALE TO WIRE 4.92'

CBL CIRC 3POS MALE TO WIRE 4.92'

Supplier's Site
QD Cable/Cord Set - 134512710 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
134512710
QD Cable/Cord Set 134512710
SENSOR CORD, M8 PLUG-FREE END, 1.5M, CONNECTOR TYPE A: M8 PLUG, CONNECTOR TYPE B: FREE END, 3 POSITION CONNECTION. FREE 2 YEAR RADWELL WARRANTY

SENSOR CORD, M8 PLUG-FREE END, 1.5M, CONNECTOR TYPE A: M8 PLUG, CONNECTOR TYPE B: FREE END, 3 POSITION CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2273000-1 1-2273000-1 A120946-ND 96X8775 49Y4389 1-2273000-1 134512710
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 3P, M8 Plug-Free End, 1.5M; Connector Type A Te Connectivity Sensor Cable, Amp, M8 Sensor Straight 3 Position Plug, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity Cable Assemblies - Circular Cable Assemblies QD Cable/Cord Set
Product Type M8 Plug
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-036952-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers