TE Connectivity Connector Systems Te Connectivity 1-2229293-1.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:7Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:7Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Te Connectivity - 28AC6428 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Te Connectivity
28AC6428
Connector Systems Te Connectivity 28AC6428
Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:7Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:7Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6428
Product Name Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products