TE Connectivity LED Holders 1-2213699-4

Description
Body Features Compatible LED : Nichia NFCLL060B-V1, Nichia NVCWL024Z, Lumileds L2C5-XXXX1202E0900, Lumileds 1202CRSP, Lumileds 1203CRSP, Nichia NFCWL036B-V1M3, Samsung LC040C, Nichia NFCWL060B-V1, Lumileds 1202s, Lumileds 120206xCx, Lumileds L2C5-XXXX1203E0900 Configuration Features Lighting Connector Features Included : Not Dimmable, Optic Compatible, Driver on Board, Not Programmable, Thermal Protection, Enables Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Nichia NFCLL060B-V1, Nichia NVCWL024Z, Lumileds L2C5-XXXX1202E0900, Lumileds 1202CRSP, Lumileds 1203CRSP, Nichia NFCWL036B-V1M3, Samsung LC040C, Nichia NFCWL060B-V1, Lumileds 1202s, Lumileds 120206xCx, Lumileds L2C5-XXXX1203E0900 Configuration Features Lighting Connector Features Included : Not Dimmable, Optic Compatible, Driver on Board, Not Programmable, Thermal Protection, Enables Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2213699-4 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2213699-4
LED Holders 1-2213699-4
Body Features Compatible LED : Nichia NFCLL060B-V1, Nichia NVCWL024Z, Lumileds L2C5-XXXX1202E0900, Lumileds 1202CRSP, Lumileds 1203CRSP, Nichia NFCWL036B-V1M3, Samsung LC040C, Nichia NFCWL060B-V1, Lumileds 1202s, Lumileds 120206xCx, Lumileds L2C5-XXXX1203E0900 Configuration Features Lighting Connector Features Included : Not Dimmable, Optic Compatible, Driver on Board, Not Programmable, Thermal Protection, Enables Zhaga Compatibility Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 500 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Nichia NFCLL060B-V1, Nichia NVCWL024Z, Lumileds L2C5-XXXX1202E0900, Lumileds 1202CRSP, Lumileds 1203CRSP, Nichia NFCWL036B-V1M3, Samsung LC040C, Nichia NFCWL060B-V1, Lumileds 1202s, Lumileds 120206xCx, Lumileds L2C5-XXXX1203E0900

Configuration Features


  • Lighting Connector Features Included : Not Dimmable, Optic Compatible, Driver on Board, Not Programmable, Thermal Protection, Enables Zhaga Compatibility

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 500

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2213699-4
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213480-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 5-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details