TE Connectivity Connector Contacts 1-2203270-8

Description
Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .33 MM  [.012 INCH ] Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .33 MM  [.012 INCH ] Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-2203270-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-2203270-8
Connector Contacts 1-2203270-8
Contact Features Contact Base Material : Phosphor Bronze, Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .33 MM  [.012 INCH ] Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 30 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze, Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .33 MM  [.012 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2203270-8
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details