TE Connectivity DIP Sockets 1-2199298-4

Description
Body Features Connector Profile : Low Frame Style : Ladder Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.32 MM  [.8 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 3000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Frame Style : Ladder Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.32 MM  [.8 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 3000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 1-2199298-4 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
1-2199298-4
DIP Sockets 1-2199298-4
Body Features Connector Profile : Low Frame Style : Ladder Sleeve Material : Brass/Copper Sleeve Plating Material : Tin/Lead Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ] Contact Type : Pin IC Socket Type : DIP Mating Contact Type : Dual Leaf PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 20.32 MM  [.8 INCH ] Profile Height from PCB : 5.1 MM  [.2 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Other Quantity per Tube : 3000 Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 30 Tubes per Box : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length (INCH) : 3 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Frame Style : Ladder
  • Sleeve Material : Brass/Copper
  • Sleeve Plating Material : Tin/Lead

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.52 MICM  [60 MICIN ]
  • Contact Type : Pin
  • IC Socket Type : DIP
  • Mating Contact Type : Dual Leaf
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 20.32 MM  [.8 INCH ]
  • Profile Height from PCB : 5.1 MM  [.2 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Other


  • Quantity per Tube : 3000

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 30
  • Tubes per Box : 2

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length (INCH) : 3

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
DIL Sockets - 1859864P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIL Sockets
1859864P
DIL Sockets 1859864P
TE Connectivity 1-2199298-4 DIL Socket

TE Connectivity 1-2199298-4 DIL Socket

Supplier's Site
DIL Sockets - 1859257 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIL Sockets
1859257
DIL Sockets 1859257
TE Connectivity 1-2199298-4 DIL Socket

TE Connectivity 1-2199298-4 DIL Socket

Supplier's Site
DIL Sockets - 1859864 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIL Sockets
1859864
DIL Sockets 1859864
TE Connectivity 1-2199298-4 DIL Socket

TE Connectivity 1-2199298-4 DIL Socket

Supplier's Site
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1363447-1-2199298-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1363447-1-2199298-4
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1363447-1-2199298-4
Win Source Part Number: 1363447-1-2199298-4 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 41 pct. Type: DIP, 0.3" (7.62mm) Row Spacing MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Diplomate DL Package: Tube Product Status: Active Features: Open Frame Base Product Number: 2199298 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1 A Pitch - Mating: 0.100" (2.54mm) Termination: Solder Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Number of Positions or Pins (Grid): 16 (2 x 8) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Material - Post: Brass, Copper Termination Post Length: 0.118" (3.00mm) Contact Resistance: 20mOhm

Win Source Part Number: 1363447-1-2199298-4
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
Type: DIP, 0.3" (7.62mm) Row Spacing
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Diplomate DL
Package: Tube
Product Status: Active
Features: Open Frame
Base Product Number: 2199298
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1 A
Pitch - Mating: 0.100" (2.54mm)
Termination: Solder
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Number of Positions or Pins (Grid): 16 (2 x 8)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Material - Post: Brass, Copper
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 20mOhm

Buy Now Datasheet
IC and Component Socket - 1-2199298-4 - Richardson RFPD
Downers Grove, IL, United States
IC and Component Socket
1-2199298-4
IC and Component Socket 1-2199298-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Headers & Wire Housings - 1-2199298-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2199298-4
Headers & Wire Housings 1-2199298-4
16P,DIP SKT,300 CL,LDR,PB FREE

16P,DIP SKT,300 CL,LDR,PB FREE

Buy Now
Headers & Wire Housings - 1-2199298-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2199298-4
Headers & Wire Housings 1-2199298-4
DIPLOMATE PROD RESALE

DIPLOMATE PROD RESALE

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics Richardson RFPD Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2199298-4 1859864P 1859257 1363447-1-2199298-4 1-2199298-4 1-2199298-4 1-2199298-4
Product Name DIP Sockets DIL Sockets DIL Sockets Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets IC and Component Socket Headers & Wire Housings Headers & Wire Housings
Product Type IC Socket IC Socket IC Socket IC Headers IC Headers IC Headers
Socket Type DIP 1 1 DIP
Mounting Through-Hole; Board Mount Solder; Through hole Through-Hole; Through Hole
Current Rating 1 amps 1 amps
Contact Resistance 20000000000 milliohms 20 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Connector Headers & Receptacles - 103325-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details