TE Connectivity PCB Headers & Receptacles 1-2177367-3

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 27.25 MM  [1.073 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-20160 Packaging Features Packaging Quantity : 1 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 221 DEGF , 230 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 27.25 MM  [1.073 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-20160 Packaging Features Packaging Quantity : 1 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 221 DEGF , 230 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2177367-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2177367-3
PCB Headers & Receptacles 1-2177367-3
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 27.25 MM  [1.073 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 12.6 MM  [.496 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-20160 Packaging Features Packaging Quantity : 1 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 221 DEGF , 230 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .5mm
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 27.25 MM  [1.073 INCH ]
  • Connector Width : 24.47 MM  [.963 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]
  • Profile Height from PCB : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 114-20160

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 221 DEGF , 230 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 248 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2177367-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 12 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102321-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details