TE Connectivity Surface Mount Resistors 1-2176798-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .33 MM  [.013 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170 Temperature Coefficient (PPMC) : ˂50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .33 MM  [.013 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170 Temperature Coefficient (PPMC) : ˂50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-2176798-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-2176798-0
Surface Mount Resistors 1-2176798-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : .33 MM  [.013 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2.5 Resistance Class : Up to 1kω Resistance Value (OHM) : .005 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170 Temperature Coefficient (PPMC) : ˂50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .33 MM  [.013 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.05 MM  [.12 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2.5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .005

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 2512
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 170
  • Temperature Coefficient (PPMC) : ˂50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1-2176798-0
Product Name Surface Mount Resistors
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers