Dimensions Product Height : 2.8 MM [.11 INCH ] Product Length : 7 MM [.276 INCH ] Product Width : 6.6 MM [.26 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 5000 DC Resistance (OHM) : .048 Inductance (MICHEN) : 6.8 Passive Component Tolerance (PCT) : 20
Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : Level 1
Operation/Applicatio
n Shielded : Yes
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Shelf Life : 2 Years
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Dimensions
- Product Height : 2.8 MM [.11 INCH ]
- Product Length : 7 MM [.276 INCH ]
- Product Width : 6.6 MM [.26 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 5000
- DC Resistance (OHM) : .048
- Inductance (MICHEN) : 6.8
- Passive Component Tolerance (PCT) : 20
Industry Standards
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : Level 1
Operation/Application
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Shelf Life : 2 Years
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]