TE Connectivity Power Inductors 1-2176638-2

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 1.78 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 11 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 1.78 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 11 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176638-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176638-2
Power Inductors 1-2176638-2
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 330 DC Resistance (OHM) : 1.78 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 11 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 330
  • DC Resistance (OHM) : 1.78
  • Inductance (MICHEN) : 47
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 11

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171150
Surface Mount Inductors 171150
TE Connectivity 3627322515C470M

TE Connectivity 3627322515C470M

Supplier's Site
Surface Mount Inductors - 171150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171150P
Surface Mount Inductors 171150P
Power Inductor SMD 3627C 47UH 20%

Power Inductor SMD 3627C 47UH 20%

Supplier's Site
Surface Mount Inductors - 171148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171148
Surface Mount Inductors 171148
TE Connectivity 3627322515C470M

TE Connectivity 3627322515C470M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176638-2 171150 171150P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 20 (+/- %)
DCR 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
Fixed Inductors - 1712-3627453226560KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details