1-2176249-0 -- TJT 300W 33R 5% AMP - TE CONNECTIVITY
TE Connectivity
Tjt 300W 33R 5% Amp - Te Connectivity
1-2176249-0
Description
TJT 300W 33R 5%
Description
TJT 300W 33R 5%
Suppliers
Tjt 300W 33R 5% Amp - Te Connectivity
41AJ0368
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0368 |
|
Product Name
|
Tjt 300W 33R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details