1-2176246-8 -- CRGS2512 5% 27R AMP - TE CONNECTIVITY
TE Connectivity
Crgs2512 5% 27R Amp - Te Connectivity
1-2176246-8
Description
CRGS2512 5% 27R
Description
CRGS2512 5% 27R
Suppliers
Crgs2512 5% 27R Amp - Te Connectivity
75AC4469
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC4469 |
|
Product Name
|
Crgs2512 5% 27R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers