1-2176245-4 -- CRGS1206 5% 12R AMP - TE CONNECTIVITY
TE Connectivity
Crgs1206 5% 12R Amp - Te Connectivity
1-2176245-4
Description
CRGS1206 5% 12R
Description
CRGS1206 5% 12R
Suppliers
Crgs1206 5% 12R Amp - Te Connectivity
41AJ0362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0362 |
|
Product Name
|
Crgs1206 5% 12R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers