1-2176053-6 -- RLP73N 2A R22 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R22 1% 1K Rl Amp - Te Connectivity
1-2176053-6
Description
RLP73N 2A R22 1% 1K RL
Description
RLP73N 2A R22 1% 1K RL
Suppliers
Rlp73N 2A R22 1% 1K Rl Amp - Te Connectivity
41AJ0306
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ0306 |
|
Product Name
|
Rlp73N 2A R22 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
Through Hole Mount
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details