TE Connectivity Ribbon Cable Connectors 1-215911-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-215911-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-215911-0
Ribbon Cable Connectors 1-215911-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ]
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
IDC Connectors - 6811373P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811373P
IDC Connectors 6811373P
TE Connectivity 1-215911-0 IDC Connector

TE Connectivity 1-215911-0 IDC Connector

Supplier's Site
IDC Connectors - 6811373 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811373
IDC Connectors 6811373
TE Connectivity 1-215911-0 IDC Connector

TE Connectivity 1-215911-0 IDC Connector

Supplier's Site
IDC Connectors - 1614038 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1614038
IDC Connectors 1614038
TE Connectivity 1-215911-0 IDC Connector

TE Connectivity 1-215911-0 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A123096-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A123096-ND
Free Hanging, Panel Mount A123096-ND
10 Position Rectangular Receptacle Connector IDC Gold

10 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type Amp - Te Connectivity - 54H4744 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type Amp - Te Connectivity
54H4744
Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type Amp - Te Connectivity 54H4744
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
1-215911-0 - 10 Way Grey Mk Ii Recp Amp - Te Connectivity - 41AJ0292 - Newark, An Avnet Company
Chicago, IL, United States
1-215911-0 - 10 Way Grey Mk Ii Recp Amp - Te Connectivity
41AJ0292
1-215911-0 - 10 Way Grey Mk Ii Recp Amp - Te Connectivity 41AJ0292
1-215911-0 - 10 WAY GREY MK II RECP

1-215911-0 - 10 WAY GREY MK II RECP

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-215911-0 6811373P 6811373 A123096-ND 54H4744 41AJ0292
Product Name Ribbon Cable Connectors IDC Connectors IDC Connectors Free Hanging, Panel Mount Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type Amp - Te Connectivity 1-215911-0 - 10 Way Grey Mk Ii Recp Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers