TE Connectivity D-Shaped Connectors 1-2157480-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-2157480-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-2157480-1
D-Shaped Connectors 1-2157480-1
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.92 MM  [.115 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Finish : Yellow Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.92 MM  [.115 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1-2157480-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-2157480-1
D-Sub Connectors 1-2157480-1
AMPLIMITE IP67,SZ1, 109, 9 POS,IFS,PLUG

AMPLIMITE IP67,SZ1, 109, 9 POS,IFS,PLUG

Buy Now
D-Sub, D-Shaped Connector Housings - A123739-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A123739-ND
D-Sub, D-Shaped Connector Housings A123739-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2157480-1 1-2157480-1 A123739-ND
Product Name D-Shaped Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478408-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers
Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers