TE Connectivity Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity 1-215464-0

Description
WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity - 64AH9324 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity
64AH9324
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity 64AH9324
WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; SVHC:NoRoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity - 64AH9323 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity
64AH9323
Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity 64AH9323
WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW; Pitch Spacing:-; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AH9324
Product Name Wtb Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1126644-10114828-10103LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers