TE Connectivity Ring Connectors 165301

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 165301-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
165301-ND
Ring Connectors 165301-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - 165301 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
165301
Ring Connectors 165301
TERM RING 12-10AWG #8 SOLIS

TERM RING 12-10AWG #8 SOLIS

Supplier's Site Datasheet
Solis Din 4.0-6.0 R M4 Rohs Compliant Amp - Te Connectivity - 11H7966 - Newark, An Avnet Company
Chicago, IL, United States
Solis Din 4.0-6.0 R M4 Rohs Compliant Amp - Te Connectivity
11H7966
Solis Din 4.0-6.0 R M4 Rohs Compliant Amp - Te Connectivity 11H7966
SOLIS DIN 4.0-6.0 R M4 ROHS COMPLIANT: YES

SOLIS DIN 4.0-6.0 R M4 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M4, 10Awg; Stud Size - Metric Amp - Te Connectivity - 70AH7056 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 10Awg; Stud Size - Metric Amp - Te Connectivity
70AH7056
Terminal, Ring Tongue, M4, 10Awg; Stud Size - Metric Amp - Te Connectivity 70AH7056
TERMINAL, RING TONGUE, M4, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165301-ND 165301 11H7966 70AH7056
Product Name Ring Connectors Ring Connectors Solis Din 4.0-6.0 R M4 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, M4, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-CP3L2.5-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Modular Connectors / Ethernet Connectors - 221V08F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details