CONN POWER JACK SOLDER EYELET Product overview: 1-2129333-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 435-1-2129333-1 can be used for catalog matching and distributor lookup.
Power Barrel Connector Jack Free Hanging (In-Line)
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334348-1-2129333-1
Category: Connectors, Interconnects>Barrel
Packaging: Tray
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 132
Mounting: Free Hanging (In-Line)
Voltage - Rated: 25VDC
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Gold
Insulation Color: Yellow
Body Color: Yellow
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A118211,-1-2129333-1
Base Product Number: 2129333
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DC POWER JACK, 7A, 25VDC, YELLOW; Gender:Jack; Current Rating:7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:25V;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 435-1-2129333-1 | A118211-ND | 1334348-1-2129333-1 | 72Y2026 |
| Product Name | Electronic Connector | Power Connectors | Connectors, Interconnects - Barrel Connectors - Power Connectors | Dc Power Jack, 7A, 25Vdc, Yellow; Gender Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |