TE Connectivity Connector Contacts 1-212565-0

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.51 INCH ] Termination Post & Tail Length : .33 MM  [8.38 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.51 INCH ] Termination Post & Tail Length : .33 MM  [8.38 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-212565-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-212565-0
Connector Contacts 1-212565-0
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.51 INCH ] Termination Post & Tail Length : .33 MM  [8.38 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Copper

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Diameter : .02 MM  [.51 INCH ]
  • Termination Post & Tail Length : .33 MM  [8.38 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-212565-0
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details