TE Connectivity Automotive Headers 1-2103396-4

Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2103396-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2103396-4
Automotive Headers 1-2103396-4
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1, 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1, 2
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 27
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.409 INCH ]

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1734-1-2103396-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-1-2103396-4-ND
Free Hanging, Panel Mount 1734-1-2103396-4-ND
HVA280 2P HDR ASSY, STITCHED, AG

HVA280 2P HDR ASSY, STITCHED, AG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2103396-4 1734-1-2103396-4-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 2064950 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Automotive Connectors - 1-1394836-1 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details