TE Connectivity Multi Purpose 1062-12-0222

Description
Socket Contact Nickel Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Socket Contact Nickel Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1734-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1153-2-ND
Multi Purpose 1734-1153-2-ND
Socket Contact Nickel Crimp 10 AWG Power, Stamped

Socket Contact Nickel Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 1734-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1153-1-ND
Multi Purpose 1734-1153-1-ND
Socket Contact Nickel Crimp 10 AWG Power, Stamped

Socket Contact Nickel Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Material: Phosphor Bronze Contact Finish: Tin

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet
Swedesboro, NJ, United States
SOCKET, S&F, SIZE 12, 10A

SOCKET, S&F, SIZE 12, 10A

Buy Now
Singapore, Singapore
Electronic Connector
332-1062-12-0222
Electronic Connector 332-1062-12-0222
Socket, Female, Size 12, 10AWG, Nickel, Straight Mount Product overview: 1062-12-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-12-0222 can be used for catalog matching and distributor lookup.

Socket, Female, Size 12, 10AWG, Nickel, Straight Mount Product overview: 1062-12-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-12-0222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 12-10Awg, Crimp Rohs Compliant Deutsch - Te Connectivity - 38AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 12-10Awg, Crimp Rohs Compliant Deutsch - Te Connectivity
38AH5990
Automotive Contact, Skt, 12-10Awg, Crimp Rohs Compliant Deutsch - Te Connectivity 38AH5990
AUTOMOTIVE CONTACT, SKT, 12-10AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 12-10AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Multi Purpose - 1062-12-0222 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1062-12-0222
Multi Purpose 1062-12-0222
CONN SOCKET 10AWG NICKEL CRIMP

CONN SOCKET 10AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1153-2-ND 1062-12-0222 332-1062-12-0222 38AH5990 1062-12-0222
Product Name Multi Purpose Connectors,Interconnects Contacts Electronic Connector Automotive Contact, Skt, 12-10Awg, Crimp Rohs Compliant Deutsch - Te Connectivity Multi Purpose
Contact Size (AWG) 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers