TE Connectivity Terminal Block Wire Ferrules 1241000-1

Description
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - A110953CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
A110953CT-ND
Terminal Block Wire Ferrules A110953CT-ND
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Terminal Block Wire Ferrules - A110953TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
A110953TR-ND
Terminal Block Wire Ferrules A110953TR-ND
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1033515-1241000-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1033515-1241000-1
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1033515-1241000-1
Win Source Part Number: 1033515-1241000-1 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Buchanan Type: Single Wire Color: White Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Style: DIN Length - Overall: 14.50mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 8.00mm Alternative Parts (Cross-Reference): 50058-8000; 39-00-0038; 02-06-1103; 1-966067-2; 170263-2; 3-770060-10-1241000- 1; 1241000-1.; AMPS-0-1241000-1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1241000-1-ND,A110953 CT,A110953TR,-C73448 -000-SI,AMPS-0-12410 00-1,-C73448-000-SI- ND,-1241000-1-SI Base Product Number: 1241000

Win Source Part Number: 1033515-1241000-1
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Buchanan
Type: Single Wire
Color: White
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Style: DIN
Length - Overall: 14.50mm
Insulation: Insulated
Size: 20 AWG (0.50mm²)
Length - Pin: 8.00mm
Alternative Parts (Cross-Reference): 50058-8000; 39-00-0038; 02-06-1103; 1-966067-2; 170263-2; 3-770060-10-1241000-1; 1241000-1.; AMPS-0-1241000-1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1241000-1-ND,A110953CT,A110953TR,-C73448-000-SI,AMPS-0-1241000-1,-C73448-000-SI-ND,-1241000-1-SI
Base Product Number: 1241000

Buy Now Datasheet
Terminal Block Accessories - 1241000-1 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
1241000-1
Terminal Block Accessories 1241000-1
CONN FERRULE DIN 20AWG WHITE

CONN FERRULE DIN 20AWG WHITE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1241000-1
Terminals 1241000-1
Terminals ADERENDHUEL WS0 5M

Terminals ADERENDHUEL WS0 5M

Buy Now Datasheet
Aderendhuel,ws0,5M Rohs Compliant Amp - Te Connectivity - 11H0327 - Newark, An Avnet Company
Chicago, IL, United States
Aderendhuel,ws0,5M Rohs Compliant Amp - Te Connectivity
11H0327
Aderendhuel,ws0,5M Rohs Compliant Amp - Te Connectivity 11H0327
ADERENDHUEL,WS0,5M ROHS COMPLIANT: YES

ADERENDHUEL,WS0,5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A110953CT-ND 1033515-1241000-1 1241000-1 1241000-1 11H0327
Product Name Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminal Block Accessories Terminals Aderendhuel,ws0,5M Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Paladin Daughtercard - 130-7262-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details