TE Connectivity Automotive Housing, Header, 2Pos; Product Range Te Connectivity 1-2103124-1

Description
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Header, 2Pos; Product Range Te Connectivity - 69AH9665 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Header, 2Pos; Product Range Te Connectivity
69AH9665
Automotive Housing, Header, 2Pos; Product Range Te Connectivity 69AH9665
AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions ; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, HEADER, 2POS; Product Range:HVA 280 Series; Gender:Header; No. of Positions:2Positions; For Use With:AMP 2-2141598-2, 2-2141600-2 Pin & 963715-6, 963715-5, 928999-6, 928999-5 Socket Contacts; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Rectangular Connector Housings - 1-2103124-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
1-2103124-1
Rectangular Connector Housings 1-2103124-1
CONN HDR HSG 2POS

CONN HDR HSG 2POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 69AH9665 1-2103124-1
Product Name Automotive Housing, Header, 2Pos; Product Range Te Connectivity Rectangular Connector Housings
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details