TE Connectivity Connector Contacts 1-208778-1

Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .33 MM  [8.26 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .33 MM  [8.26 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-208778-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-208778-1
Connector Contacts 1-208778-1
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .33 MM  [8.26 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Socket Hood Finish : Passivated
  • Socket Hood Material : Stainless Steel

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Copper

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Diameter : .02 MM  [.46 INCH ]
  • Termination Post & Tail Length : .33 MM  [8.26 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-208778-1
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details