TE Connectivity Lighting Cable Assemblies 1-2083075-2

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.27 M  [4.167 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.27 M  [4.167 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083075-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083075-2
Lighting Cable Assemblies 1-2083075-2
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.27 M  [4.167 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : HV-3
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Pin

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Length : 1.27 M  [4.167 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Solid State Lighting Cables - A116798-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A116798-ND
Solid State Lighting Cables A116798-ND
"SSL Cable Assembly Plug - Mini HVL HV-3 To Wire Leads White 48.0"" (1.22m)"

"SSL Cable Assembly Plug - Mini HVL HV-3 To Wire Leads White 48.0"" (1.22m)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 1-2083075-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-2083075-2
Cable Assemblies - Solid State Lighting Cables 1-2083075-2
CABLE ASSY NECTOR S FEMALE TO PI

CABLE ASSY NECTOR S FEMALE TO PI

Supplier's Site
Cable Assy Nector S Female To Pigtail,ul Te Connectivity - 96X8587 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy Nector S Female To Pigtail,ul Te Connectivity
96X8587
Cable Assy Nector S Female To Pigtail,ul Te Connectivity 96X8587
Cable assy Nector S female to pigtail,UL

Cable assy Nector S female to pigtail,UL

Supplier's Site
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity - 41AJ0201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity
41AJ0201
Cable Assy Nector S Female To Pigtail,ul Amp Te Connectivity 41AJ0201
Cable assy Nector S female to pigtail,UL

Cable assy Nector S female to pigtail,UL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2083075-2 A116798-ND 1-2083075-2 96X8587
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assy Nector S Female To Pigtail,ul Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details