TE Connectivity Electromechanical Relays & Contactors 1-2071407-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height : 58 MM  [2.283 INCH ] Product Length : 53.9 MM  [2.122 INCH ] Product Width : 39.5 MM  [1.555 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height : 58 MM  [2.283 INCH ] Product Length : 53.9 MM  [2.122 INCH ] Product Width : 39.5 MM  [1.555 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-2071407-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-2071407-2
Electromechanical Relays & Contactors 1-2071407-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3 Contact Features Contact Material : Copper Dimensions Product Height : 58 MM  [2.283 INCH ] Product Length : 53.9 MM  [2.122 INCH ] Product Width : 39.5 MM  [1.555 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height : 58 MM  [2.283 INCH ]
  • Product Length : 53.9 MM  [2.122 INCH ]
  • Product Width : 39.5 MM  [1.555 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 6
  • Coil Resistance (OHM) : 96
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 50
  • Contact Switching Voltage (Max) (VDC) : 900
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Plate, Screw
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >32 - ≤50
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M5 Female

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-2071407-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-7 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details