TE Connectivity Lighting Cable Assemblies 1-2058300-1

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Socket, Blade Dimensions Connector Profile Height : 12.4 MM  [.488 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 125 VAC, 125 VDC Housing Features Centerline : 4 MM  [.157 INCH ] Housing Color : Black Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Product Line : Hermaphroditic Blade and Receptacle Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Socket, Blade Dimensions Connector Profile Height : 12.4 MM  [.488 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 125 VAC, 125 VDC Housing Features Centerline : 4 MM  [.157 INCH ] Housing Color : Black Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Product Line : Hermaphroditic Blade and Receptacle Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2058300-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2058300-1
Lighting Cable Assemblies 1-2058300-1
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Pre-Tin Contact Type : Socket, Blade Dimensions Connector Profile Height : 12.4 MM  [.488 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 125 VAC, 125 VDC Housing Features Centerline : 4 MM  [.157 INCH ] Housing Color : Black Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Product Line : Hermaphroditic Blade and Receptacle Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Termination Area Plating Material : Pre-Tin
  • Contact Type : Socket, Blade

Dimensions


  • Connector Profile Height : 12.4 MM  [.488 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 125 VAC, 125 VDC

Housing Features


  • Centerline : 4 MM  [.157 INCH ]
  • Housing Color : Black
  • Housing Material : PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Applies To : Wire/Cable
  • Product Line : Hermaphroditic Blade and Receptacle
  • Product Type : Cable Assembly
  • Sealed : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp & Snap

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Cables - A108495-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A108495-ND
Solid State Lighting Cables A108495-ND
"SSL Cable Assembly Blade and Receptacle, 2 Position To Wire Leads Black, Red 4.00"" (101.6mm)"

"SSL Cable Assembly Blade and Receptacle, 2 Position To Wire Leads Black, Red 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 1-2058300-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-2058300-1
Cable Assemblies - Solid State Lighting Cables 1-2058300-1
CONN RCPT CABLE ASSY 2POS 18AWG

CONN RCPT CABLE ASSY 2POS 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2058300-1 A108495-ND 1-2058300-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details