TE Connectivity RF Cable Assemblies 1-2016661-5

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 - 26 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 - 26 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016661-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016661-5
RF Cable Assemblies 1-2016661-5
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 24 - 26 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : 1.5 M  [4.92 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 2.4mm Series RF Plug Cable Assembly (End B) : 2.4mm Series RF Plug Cable Assembly Type : 2.4mm to 2.4mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 2.6 MM  [.102 INCH ]
  • Wire Size (AWG) : 24 - 26

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 50

Other


  • Cable Assembly Length : 1.5 M  [4.92 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : 2.4mm Series RF Plug
  • Cable Assembly (End B) : 2.4mm Series RF Plug
  • Cable Assembly Type : 2.4mm to 2.4mm

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2016661-5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers