TE Connectivity Board-to-Board Headers & Receptacles 1-2007614-5

Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 200 Number of Rows : 18 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Single Beam, Dual Beam, Square Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.95 MM  [.626835 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Row-to-Row Spacing : 2 MM  [.0786 INCH ] Stack Height : 26 MM , 30 MM , 20 MM  [1.181 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VDC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Pin Header PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 200 Number of Rows : 18 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Single Beam, Dual Beam, Square Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.95 MM  [.626835 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Row-to-Row Spacing : 2 MM  [.0786 INCH ] Stack Height : 26 MM , 30 MM , 20 MM  [1.181 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VDC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Pin Header PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 1-2007614-5 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
1-2007614-5
Board-to-Board Headers & Receptacles 1-2007614-5
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 200 Number of Rows : 18 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Single Beam, Dual Beam, Square Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.95 MM  [.626835 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Row-to-Row Spacing : 2 MM  [.0786 INCH ] Stack Height : 26 MM , 30 MM , 20 MM  [1.181 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VDC) : 500 Insulation Resistance (MEGO) : 18 Operating Voltage (VAC) : 48 Housing Features Centerline (Pitch) : 1.3 MM  [.051 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Pin Header PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 200
  • Number of Rows : 18
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ]
  • Contact Shape & Form : Single Beam, Dual Beam, Square
  • Contact Type : Tab
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 15.95 MM  [.626835 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ]
  • Row-to-Row Spacing : 2 MM  [.0786 INCH ]
  • Stack Height : 26 MM , 30 MM , 20 MM  [1.181 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VDC) : 500
  • Insulation Resistance (MEGO) : 18
  • Operating Voltage (VAC) : 48

Housing Features


  • Centerline (Pitch) : 1.3 MM  [.051 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 224

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Pin Header
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now
Step-Z Plug 15Mm 200P Pb Ht Amp - Te Connectivity - 35AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Step-Z Plug 15Mm 200P Pb Ht Amp - Te Connectivity
35AC7000
Step-Z Plug 15Mm 200P Pb Ht Amp - Te Connectivity 35AC7000
STEP-Z PLUG 15MM 200P PB HT

STEP-Z PLUG 15MM 200P PB HT

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-2007614-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-2007614-5
CONN DIFF ARRAY PLUG 200POS SMD

CONN DIFF ARRAY PLUG 200POS SMD

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2007614-5 35AC7000 1-2007614-5
Product Name Board-to-Board Headers & Receptacles Step-Z Plug 15Mm 200P Pb Ht Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - 106138-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 30AC3028 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details