TE Connectivity Headers, Plugs and Sockets 1-1986722-7

Description
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104457-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104457-ND
Headers, Plugs and Sockets A104457-ND
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity - 83T4083 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
83T4083
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity 83T4083
TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Str Plug Spring Type Lh 17P, 3.81Mm Amp - Te Connectivity - 41AJ0107 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 17P, 3.81Mm Amp - Te Connectivity
41AJ0107
Str Plug Spring Type Lh 17P, 3.81Mm Amp - Te Connectivity 41AJ0107
STR PLUG SPRING TYPE LH 17P, 3.81mm

STR PLUG SPRING TYPE LH 17P, 3.81mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104457-ND 83T4083 41AJ0107
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity Str Plug Spring Type Lh 17P, 3.81Mm Amp - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Filtered Adapters: In-Line Filter Adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details