The TE Connectivity Terminal Block Plug (part number 83T4077) features 11 positions and accommodates wire sizes ranging from 30 AWG to 14 AWG. It is designed for quick and easy field wiring without the need for special tools, making it suitable for various control and power wiring applications. The plug supports multiple wire access angles (90° and 270¬8) and mates with industry-standard headers on the same centerline spacing. It has a maximum insertion force of 3 N per pole and a minimum withdrawal force of 1.5 N per pole. The operating temperature range is from -40°C to +110°C. The materials used include lead-free tin-plated copper alloy for the terminals and 94V0 rated polyamide for the housing. This product is UL approved under file E60677, ensuring compliance with industry standards.
"11 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
STR PLUG SPRING TYPE LH 11P, 3.81mm
TERMINAL BLOCK, PLUG, 11POS, 30-14AWG; Product Range:-; No. of Contacts:11Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104451-ND | 41AJ0103 | 83T4077 |
| Product Name | Headers, Plugs and Sockets | Str Plug Spring Type Lh 11P, 3.81Mm Amp - Te Connectivity | Terminal Block, Plug, 11Pos, 30-14Awg; Product Range Te Connectivity |
| Geometry | Straight; 180° |