TE Connectivity Headers, Plugs and Sockets 1-1986693-7

Description
"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104433-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104433-ND
Headers, Plugs and Sockets A104433-ND
"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 17P, 3.50Mm Amp - Te Connectivity - 41AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 17P, 3.50Mm Amp - Te Connectivity
41AJ0088
Str Plug Spring Type Lh 17P, 3.50Mm Amp - Te Connectivity 41AJ0088
STR PLUG SPRING TYPE LH 17P, 3.50mm

STR PLUG SPRING TYPE LH 17P, 3.50mm

Supplier's Site
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity - 83T4063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
83T4063
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity 83T4063
TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104433-ND 41AJ0088 83T4063
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 17P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details